Vishay Intertechnology, Inc. Battery Products - Batteries Rechargeable (Secondary) MAL222091004E3

Description
Manufacturer: AMIS Category: Battery Products - Batteries Rechargeable (Secondary) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 2500 Hrs @ 125°C Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Battery Products - Batteries Rechargeable (Secondary) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 2500 Hrs @ 125°C Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Batteries Rechargeable (Secondary) -  - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Rechargeable (Secondary)
Battery Products - Batteries Rechargeable (Secondary)
Manufacturer: AMIS Category: Battery Products - Batteries Rechargeable (Secondary) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 2500 Hrs @ 125°C Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Battery Products - Batteries Rechargeable (Secondary)
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 2500 Hrs @ 125°C
Termination: Solder
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Name Battery Products - Batteries Rechargeable (Secondary)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Batteries - 2095318 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Thionyl Chloride
Voltage 3.6 volts
Capacity 3.4 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details