Electric Double Layer Capacitor, Product overview: MAL222091001E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL222091001E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1005689-MAL222091001
Packaging: Bulk
Termination: PC Pins
Voltage Rating: 2.7V
Height - Seated (Max): 1.319" (33.50mm)
Mounting: Through Hole
Capacitance: 40F
Tolerance: -20%, +50%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
ESR: 12 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
40F (EDLC) Supercapacitor 2.7V Radial, Can 12mOhm 1000 Hrs @ 85°C
CAP, DOUBLE, 40F, 2.7V, RADIAL; Capacitance:40F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.012ohmRoHS Compliant: Yes
CAP 40F -20% +50% 2.7V T/H
CAP 40F -20% +50% 2.7V T/H
CAP 40F -20% +50% 2.7V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-MAL222091001E3 | 1005689-MAL222091001E3 | 4828PHBK-ND | 78Y8349 | MAL222091001E3 | MAL222091001E3 | MAL222091001E3 |
| Product Name | Capacitor | Electric Double Layer Capacitors, Supercaps - MAL222091001E3 | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, Double, 40F, 2.7V, Radial; Capacitance Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 4.00E13 microF | 4.00E7 microF | 4.00E7 microF | 4.00E7 microF | 4.00E7 microF | 4.00E7 microF | 4.00E7 microF |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |