Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090006E3

Description
20F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
20F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4866PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4866PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4866PHBK-ND
20F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C

20F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222090006E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222090006E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090006E3
CAPACITOR 20F -20% +50% 2.7V T/H

CAPACITOR 20F -20% +50% 2.7V T/H

Supplier's Site Datasheet
Cap, 20F, 2.7V, Double Layer, Radial; Capacitance Vishay - 17AC7101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20F, 2.7V, Double Layer, Radial; Capacitance Vishay
17AC7101
Cap, 20F, 2.7V, Double Layer, Radial; Capacitance Vishay 17AC7101
CAP, 20F, 2.7V, DOUBLE LAYER, RADIAL; Capacitance:20F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 220 EDLC Series; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes

CAP, 20F, 2.7V, DOUBLE LAYER, RADIAL; Capacitance:20F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 220 EDLC Series; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222090006E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222090006E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090006E3
CAPACITOR 20F -20% +50% 2.7V T/H

CAPACITOR 20F -20% +50% 2.7V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4866PHBK-ND MAL222090006E3 17AC7101 MAL222090006E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 20F, 2.7V, Double Layer, Radial; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.00E7 microF 2.00E7 microF 2.00E7 microF 2.00E7 microF
Capacitance Tolerance 50 (+/- %) -20 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details