Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090004E3

Description
20F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
20F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4827PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4827PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4827PHBK-ND
20F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm 1000 Hrs @ 85°C

20F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222090004E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222090004E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090004E3
CAP 20F -20% +50% 2.7V T/H

CAP 20F -20% +50% 2.7V T/H

Supplier's Site
Cap, Double, 20F, 2.7V, Radial; Capacitance Vishay - 78Y8348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Double, 20F, 2.7V, Radial; Capacitance Vishay
78Y8348
Cap, Double, 20F, 2.7V, Radial; Capacitance Vishay 78Y8348
CAP, DOUBLE, 20F, 2.7V, RADIAL; Capacitance:20F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.028ohmRoHS Compliant: Yes

CAP, DOUBLE, 20F, 2.7V, RADIAL; Capacitance:20F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.028ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222090004E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222090004E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090004E3
CAP 20F -20% +50% 2.7V T/H

CAP 20F -20% +50% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4827PHBK-ND MAL222090004E3 78Y8348 MAL222090004E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, Double, 20F, 2.7V, Radial; Capacitance Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.00E7 microF 2.00E7 microF 2.00E7 microF 2.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details