15F (EDLC) Supercapacitor 2.7V Radial, Can 30mOhm 1000 Hrs @ 85°C
Vishay MAL222090003E3 Supercapacitor
Vishay MAL222090003E3 Supercapacitor
CAP, DOUBLE, 15F, 2.7V, RADIAL; Capacitance:15F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.03ohm RoHS Compliant: Yes
CAP 15F -20% +50% 2.7V T/H
CAP 15F -20% +50% 2.7V T/H
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4826PHBK-ND | 1135875 | 78Y8347 | MAL222090003E3 | MAL222090003E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Cap, Double, 15F, 2.7V, Radial; Capacitance Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |