Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090002E3

Description
30F (EDLC) Supercapacitor 2.7V Radial, Can 26mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
30F (EDLC) Supercapacitor 2.7V Radial, Can 26mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4825PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4825PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4825PHBK-ND
30F (EDLC) Supercapacitor 2.7V Radial, Can 26mOhm 1000 Hrs @ 85°C

30F (EDLC) Supercapacitor 2.7V Radial, Can 26mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222090002E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222090002E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090002E3
CAP 30F -20% +50% 2.7V T/H

CAP 30F -20% +50% 2.7V T/H

Supplier's Site Datasheet
Cap, Double, 30F, 2.7V, Radial; Capacitance Vishay - 78Y8346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Double, 30F, 2.7V, Radial; Capacitance Vishay
78Y8346
Cap, Double, 30F, 2.7V, Radial; Capacitance Vishay 78Y8346
CAP, DOUBLE, 30F, 2.7V, RADIAL; Capacitance:30F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.026ohmRoHS Compliant: Yes

CAP, DOUBLE, 30F, 2.7V, RADIAL; Capacitance:30F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.026ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222090002E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222090002E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090002E3
CAP 30F -20% +50% 2.7V T/H

CAP 30F -20% +50% 2.7V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4825PHBK-ND MAL222090002E3 78Y8346 MAL222090002E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, Double, 30F, 2.7V, Radial; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.00E7 microF 3.00E7 microF 3.00E7 microF 3.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details