Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222051024E3

Description
100F (EDLC) Supercapacitor 2.7V Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
100F (EDLC) Supercapacitor 2.7V Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL222051024E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL222051024E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL222051024E3-ND
100F (EDLC) Supercapacitor 2.7V Radial, Can 1000 Hrs @ 85°C

100F (EDLC) Supercapacitor 2.7V Radial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Double Layer Cap, 100F, 2.7V, Radial; Capacitance Vishay - 91AH9435 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 100F, 2.7V, Radial; Capacitance Vishay
91AH9435
Double Layer Cap, 100F, 2.7V, Radial; Capacitance Vishay 91AH9435
DOUBLE LAYER CAP, 100F, 2.7V, RADIAL; Capacitance:100F; Voltage(DC):2.7V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Can RoHS Compliant: Yes

DOUBLE LAYER CAP, 100F, 2.7V, RADIAL; Capacitance:100F; Voltage(DC):2.7V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Can RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222051024E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222051024E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222051024E3
100F/2,7V IN 20 X 40MM

100F/2,7V IN 20 X 40MM

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222051024E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222051024E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222051024E3
100F/2,7V IN 20 X 40MM

100F/2,7V IN 20 X 40MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL222051024E3-ND 91AH9435 MAL222051024E3 MAL222051024E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 100F, 2.7V, Radial; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Style Through Hole Through Hole; Radial, Can
Packing Method Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor; Solder Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers