Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222051011E3

Description
5F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
5F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL222051011E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL222051011E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL222051011E3-ND
5F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C

5F (EDLC) Supercapacitor 2.7V Radial, Can 28mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Double Layer Cap, 5F, 2.7V, Radial; Capacitance Vishay - 41AH9220 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 5F, 2.7V, Radial; Capacitance Vishay
41AH9220
Double Layer Cap, 5F, 2.7V, Radial; Capacitance Vishay 41AH9220
DOUBLE LAYER CAP, 5F, 2.7V, RADIAL; Capacitance:5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 5F, 2.7V, RADIAL; Capacitance:5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222051011E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222051011E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222051011E3
CAP 5F -20% +50% 2.7V T/H

CAP 5F -20% +50% 2.7V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222051011E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222051011E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222051011E3
CAP 5F -20% +50% 2.7V T/H

CAP 5F -20% +50% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL222051011E3-ND 41AH9220 MAL222051011E3 MAL222051011E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 5F, 2.7V, Radial; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 5.00E6 microF 5.00E6 microF 5.00E6 microF 5.00E6 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details