Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL220216472E3

Description
CAP ALUM 4700UF 20% 400V SCREW
Request a Quote Datasheet
Description
CAP ALUM 4700UF 20% 400V SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL220216472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL220216472E3-ND
Aluminum Electrolytic Capacitors 56-MAL220216472E3-ND
CAP ALUM 4700UF 20% 400V SCREW

CAP ALUM 4700UF 20% 400V SCREW

Buy Now Datasheet
Cap, 4700Uf, 400V, Alu Elec, Screw; Capacitance Vishay - 60AK9817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 400V, Alu Elec, Screw; Capacitance Vishay
60AK9817
Cap, 4700Uf, 400V, Alu Elec, Screw; Capacitance Vishay 60AK9817
CAP, 4700UF, 400V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes

CAP, 4700UF, 400V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes

Supplier's Site
Cap, 4700Uf, 400V, Alu Elec, Screw Rohs Compliant Vishay - 54AK7446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 400V, Alu Elec, Screw Rohs Compliant Vishay
54AK7446
Cap, 4700Uf, 400V, Alu Elec, Screw Rohs Compliant Vishay 54AK7446
CAP, 4700UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 4700UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL220216472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL220216472E3
Capacitors - Aluminum Electrolytic Capacitors MAL220216472E3
CAP ALUM 4700UF 20% 400V SCREW

CAP ALUM 4700UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL220216472E3-ND 60AK9817 54AK7446 MAL220216472E3
Product Name Aluminum Electrolytic Capacitors Cap, 4700Uf, 400V, Alu Elec, Screw; Capacitance Vishay Cap, 4700Uf, 400V, Alu Elec, Screw Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713260 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details