Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL220215472E3

Description
CAP ALUM 4700UF 20% 350V SCREW
Request a Quote Datasheet
Description
CAP ALUM 4700UF 20% 350V SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL220215472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL220215472E3-ND
Aluminum Electrolytic Capacitors 56-MAL220215472E3-ND
CAP ALUM 4700UF 20% 350V SCREW

CAP ALUM 4700UF 20% 350V SCREW

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL220215472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL220215472E3
Capacitors - Aluminum Electrolytic Capacitors MAL220215472E3
CAP ALUM 4700UF 20% 350V SCREW

CAP ALUM 4700UF 20% 350V SCREW

Supplier's Site
Cap, 4700Uf, 350V, Alu Elec, Screw; Capacitance Vishay - 60AK9814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 350V, Alu Elec, Screw; Capacitance Vishay
60AK9814
Cap, 4700Uf, 350V, Alu Elec, Screw; Capacitance Vishay 60AK9814
CAP, 4700UF, 350V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes

CAP, 4700UF, 350V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes

Supplier's Site
Cap, 4700Uf, 350V, Alu Elec, Screw Rohs Compliant Vishay - 54AK7443 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 350V, Alu Elec, Screw Rohs Compliant Vishay
54AK7443
Cap, 4700Uf, 350V, Alu Elec, Screw Rohs Compliant Vishay 54AK7443
CAP, 4700UF, 350V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 4700UF, 350V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL220215472E3-ND MAL220215472E3 60AK9814 54AK7443
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 4700Uf, 350V, Alu Elec, Screw; Capacitance Vishay Cap, 4700Uf, 350V, Alu Elec, Screw Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers