Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL220213102E3

Description
CAP ALUM 1000UF 20% 250V SCREW
Request a Quote Datasheet
Description
CAP ALUM 1000UF 20% 250V SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL220213102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL220213102E3-ND
Aluminum Electrolytic Capacitors 56-MAL220213102E3-ND
CAP ALUM 1000UF 20% 250V SCREW

CAP ALUM 1000UF 20% 250V SCREW

Buy Now Datasheet
Aluminium Capacitors - 2565759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565759
Aluminium Capacitors 2565759
Vishay MAL220213102E3 Capacitor

Vishay MAL220213102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2565760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565760
Aluminium Capacitors 2565760
Aluminium Capacitor 1000µF 250V 35x80mm

Aluminium Capacitor 1000µF 250V 35x80mm

Supplier's Site
Cap, 1000Uf, 250V, Alu Elec, Screw; Capacitance Vishay - 60AK9810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 250V, Alu Elec, Screw; Capacitance Vishay
60AK9810
Cap, 1000Uf, 250V, Alu Elec, Screw; Capacitance Vishay 60AK9810
CAP, 1000UF, 250V, ALU ELEC, SCREW; Capacitance:1000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, 1000UF, 250V, ALU ELEC, SCREW; Capacitance:1000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Cap, 1000Uf, 250V, Alu Elec, Screw Rohs Compliant Vishay - 54AK7439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 250V, Alu Elec, Screw Rohs Compliant Vishay
54AK7439
Cap, 1000Uf, 250V, Alu Elec, Screw Rohs Compliant Vishay 54AK7439
CAP, 1000UF, 250V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 1000UF, 250V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL220213102E3-ND 2565759 60AK9810 54AK7439
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 1000Uf, 250V, Alu Elec, Screw; Capacitance Vishay Cap, 1000Uf, 250V, Alu Elec, Screw Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Screw
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details