Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219877569E3

Description
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.706Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.706Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219877569E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219877569E3-ND
Aluminum Electrolytic Capacitors MAL219877569E3-ND
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.706Ohm @ 100Hz 15000 Hrs @ 85°C

56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.706Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
56 450V 22X25Mm 85 15000H Vishay - 22M7373 - Newark, An Avnet Company
Chicago, IL, United States
56 450V 22X25Mm 85 15000H Vishay
22M7373
56 450V 22X25Mm 85 15000H Vishay 22M7373
56 450V 22x25mm 85 15000h

56 450V 22x25mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219877569E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219877569E3
Capacitors - Aluminum Electrolytic Capacitors MAL219877569E3
CAP ALUM 56UF 20% 450V SNAP

CAP ALUM 56UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219877569E3-ND 22M7373 MAL219877569E3
Product Name Aluminum Electrolytic Capacitors 56 450V 22X25Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711141 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details