Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219876569E3

Description
56µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.706Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
56µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.706Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219876569E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219876569E3-ND
Aluminum Electrolytic Capacitors MAL219876569E3-ND
56µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.706Ohm @ 100Hz 15000 Hrs @ 85°C

56µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.706Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
56 400V 22X25Mm 85 15000H Vishay - 22M7361 - Newark, An Avnet Company
Chicago, IL, United States
56 400V 22X25Mm 85 15000H Vishay
22M7361
56 400V 22X25Mm 85 15000H Vishay 22M7361
56 400V 22x25mm 85 15000h

56 400V 22x25mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219876569E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219876569E3
Capacitors - Aluminum Electrolytic Capacitors MAL219876569E3
CAP ALUM 56UF 20% 400V SNAP

CAP ALUM 56UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219876569E3-ND 22M7361 MAL219876569E3
Product Name Aluminum Electrolytic Capacitors 56 400V 22X25Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details