Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219876101E3

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 956mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 956mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219876101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219876101E3-ND
Aluminum Electrolytic Capacitors MAL219876101E3-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 956mOhm @ 100Hz 15000 Hrs @ 85°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 956mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
100 400V 22X30Mm 85 15000H Vishay - 22M7358 - Newark, An Avnet Company
Chicago, IL, United States
100 400V 22X30Mm 85 15000H Vishay
22M7358
100 400V 22X30Mm 85 15000H Vishay 22M7358
100 400V 22x30mm 85 15000h

100 400V 22x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219876101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219876101E3
Capacitors - Aluminum Electrolytic Capacitors MAL219876101E3
CAP ALUM 100UF 20% 400V SNAP

CAP ALUM 100UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219876101E3-ND 22M7358 MAL219876101E3
Product Name Aluminum Electrolytic Capacitors 100 400V 22X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details