Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219857569E3

Description
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.706Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.706Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219857569E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219857569E3-ND
Aluminum Electrolytic Capacitors MAL219857569E3-ND
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.706Ohm @ 100Hz 15000 Hrs @ 85°C

56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.706Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
56 450V 22X25Mm 85 15000H Vishay - 97C4965 - Newark, An Avnet Company
Chicago, IL, United States
56 450V 22X25Mm 85 15000H Vishay
97C4965
56 450V 22X25Mm 85 15000H Vishay 97C4965
56 450V 22x25mm 85 15000h

56 450V 22x25mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219857569E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219857569E3
Capacitors - Aluminum Electrolytic Capacitors MAL219857569E3
CAP ALUM 56UF 20% 450V SNAP

CAP ALUM 56UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219857569E3-ND 97C4965 MAL219857569E3
Product Name Aluminum Electrolytic Capacitors 56 450V 22X25Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details