470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 203mOhm @ 100Hz 15000 Hrs @ 85°C
CAPACITOR ALUM ELEC, 470UF, 450V; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
CAP ALUM 470UF 20% 450V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL219857471E3-ND | 18C4810 | MAL219857471E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 470Uf, 450V; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |