Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219847181E3

Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 531mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 531mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219847181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219847181E3-ND
Aluminum Electrolytic Capacitors MAL219847181E3-ND
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 531mOhm @ 100Hz 15000 Hrs @ 85°C

180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 531mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
180 450V 25X40Mm 85 15000H Vishay - 97C4951 - Newark, An Avnet Company
Chicago, IL, United States
180 450V 25X40Mm 85 15000H Vishay
97C4951
180 450V 25X40Mm 85 15000H Vishay 97C4951
180 450V 25x40mm 85 15000h

180 450V 25x40mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219847181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219847181E3
Capacitors - Aluminum Electrolytic Capacitors MAL219847181E3
CAP ALUM 180UF 20% 450V SNAP

CAP ALUM 180UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219847181E3-ND 97C4951 MAL219847181E3
Product Name Aluminum Electrolytic Capacitors 180 450V 25X40Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details