Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219847121E3

Description
120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 796mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 796mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219847121E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219847121E3-ND
Aluminum Electrolytic Capacitors MAL219847121E3-ND
120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 796mOhm @ 100Hz 15000 Hrs @ 85°C

120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 796mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
120 450V 22X40Mm 85 15000H Vishay - 97C4950 - Newark, An Avnet Company
Chicago, IL, United States
120 450V 22X40Mm 85 15000H Vishay
97C4950
120 450V 22X40Mm 85 15000H Vishay 97C4950
120 450V 22x40mm 85 15000h

120 450V 22x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL219847121E3-ND 97C4950
Product Name Aluminum Electrolytic Capacitors 120 450V 22X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details