Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219846121E3

Description
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 796mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 796mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219846121E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219846121E3-ND
Aluminum Electrolytic Capacitors MAL219846121E3-ND
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 796mOhm @ 100Hz 15000 Hrs @ 85°C

120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 796mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
120 400V 22X35Mm 85 15000H Vishay - 97C4948 - Newark, An Avnet Company
Chicago, IL, United States
120 400V 22X35Mm 85 15000H Vishay
97C4948
120 400V 22X35Mm 85 15000H Vishay 97C4948
120 400V 22x35mm 85 15000h

120 400V 22x35mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219846121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219846121E3
Capacitors - Aluminum Electrolytic Capacitors MAL219846121E3
CAP ALUM 120UF 20% 400V SNAP

CAP ALUM 120UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219846121E3-ND 97C4948 MAL219846121E3
Product Name Aluminum Electrolytic Capacitors 120 400V 22X35Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details