Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219836331E3

Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219836331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219836331E3-ND
Aluminum Electrolytic Capacitors MAL219836331E3-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 100Hz 15000 Hrs @ 85°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219836331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219836331E3
Capacitors - Aluminum Electrolytic Capacitors MAL219836331E3
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 330 F, 20%, 400 V, 30 Mm, 0.724 Ohm Rohs Compliant Vishay - 98K6913 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 330 F, 20%, 400 V, 30 Mm, 0.724 Ohm Rohs Compliant Vishay
98K6913
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 330 F, 20%, 400 V, 30 Mm, 0.724 Ohm Rohs Compliant Vishay 98K6913
Electrolytic Capacitor, Snap-in, 198 PHR-SI Series, 330 F, 20%, 400 V, 30 mm, 0.724 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 198 PHR-SI Series, 330 F, 20%, 400 V, 30 mm, 0.724 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL219836331E3-ND MAL219836331E3 98K6913
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 330 F, 20%, 400 V, 30 Mm, 0.724 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details