Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219836181E3

Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 531mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 531mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219836181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219836181E3-ND
Aluminum Electrolytic Capacitors MAL219836181E3-ND
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 531mOhm @ 100Hz 15000 Hrs @ 85°C

180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 531mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219836181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219836181E3
Capacitors - Aluminum Electrolytic Capacitors MAL219836181E3
CAP ALUM 180UF 20% 400V SNAP

CAP ALUM 180UF 20% 400V SNAP

Supplier's Site
180 400V 25X40Mm 85 15000H Vishay - 97C4945 - Newark, An Avnet Company
Chicago, IL, United States
180 400V 25X40Mm 85 15000H Vishay
97C4945
180 400V 25X40Mm 85 15000H Vishay 97C4945
180 400V 25x40mm 85 15000h

180 400V 25x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL219836181E3-ND MAL219836181E3 97C4945
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 180 400V 25X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details