Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219836151E3

Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219836151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219836151E3-ND
Aluminum Electrolytic Capacitors MAL219836151E3-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 150 F, 20%, 400 V, 25 Mm, 1.592 Ohm Rohs Compliant Vishay - 98K6911 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 150 F, 20%, 400 V, 25 Mm, 1.592 Ohm Rohs Compliant Vishay
98K6911
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 150 F, 20%, 400 V, 25 Mm, 1.592 Ohm Rohs Compliant Vishay 98K6911
Electrolytic Capacitor, Snap-in, 198 PHR-SI Series, 150 F, 20%, 400 V, 25 mm, 1.592 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 198 PHR-SI Series, 150 F, 20%, 400 V, 25 mm, 1.592 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219836151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219836151E3
Capacitors - Aluminum Electrolytic Capacitors MAL219836151E3
CAP ALUM 150UF 20% 400V SNAP

CAP ALUM 150UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219836151E3-ND 98K6911 MAL219836151E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 150 F, 20%, 400 V, 25 Mm, 1.592 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details