Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219816391E3

Description
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 245mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 245mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219816391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219816391E3-ND
Aluminum Electrolytic Capacitors MAL219816391E3-ND
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 245mOhm @ 100Hz 15000 Hrs @ 85°C

390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 245mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
390 400V 30X50Mm 85 15000H Vishay - 22M7345 - Newark, An Avnet Company
Chicago, IL, United States
390 400V 30X50Mm 85 15000H Vishay
22M7345
390 400V 30X50Mm 85 15000H Vishay 22M7345
390 400V 30x50mm 85 15000h

390 400V 30x50mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219816391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219816391E3
Capacitors - Aluminum Electrolytic Capacitors MAL219816391E3
CAP ALUM 390UF 20% 400V SNAP

CAP ALUM 390UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219816391E3-ND 22M7345 MAL219816391E3
Product Name Aluminum Electrolytic Capacitors 390 400V 30X50Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details