Vishay Precision Group Supercapacitors MAL219699003E3

Description
Vishay MAL219699003E3 Supercapacitor
Request a Quote Datasheet
Description
Vishay MAL219699003E3 Supercapacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors - 1765217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1765217
Supercapacitors 1765217
Vishay MAL219699003E3 Supercapacitor

Vishay MAL219699003E3 Supercapacitor

Supplier's Site
Cap, Mini Charger & Backup Brd, 90F/4.2V; Capacitance Vishay - 70AC4511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mini Charger & Backup Brd, 90F/4.2V; Capacitance Vishay
70AC4511
Cap, Mini Charger & Backup Brd, 90F/4.2V; Capacitance Vishay 70AC4511
CAP, MINI CHARGER & BACKUP BRD, 90F/4.2V; Capacitance:90F; Voltage(DC):4.2V; Capacitor Terminals:-; Capacitance Tolerance:-; Lead Spacing:-; Lifetime @ Temperature:-; Capacitor Case / Package:-; Capacitor Mounting:-; ESR:- RoHS Compliant: Yes

CAP, MINI CHARGER & BACKUP BRD, 90F/4.2V; Capacitance:90F; Voltage(DC):4.2V; Capacitor Terminals:-; Capacitance Tolerance:-; Lead Spacing:-; Lifetime @ Temperature:-; Capacitor Case / Package:-; Capacitor Mounting:-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1765217 70AC4511
Product Name Supercapacitors Cap, Mini Charger & Backup Brd, 90F/4.2V; Capacitance Vishay
Applications Automotive
RoHS Compliant Yes Yes
Operating Temperature 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers