Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691215E3

Description
15F (EDLC) Supercapacitor 7V Coin, Stacked Horizontal 3Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
15F (EDLC) Supercapacitor 7V Coin, Stacked Horizontal 3Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691215E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691215E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691215E3-ND
15F (EDLC) Supercapacitor 7V Coin, Stacked Horizontal 3Ohm @ 1kHz 1000 Hrs @ 85°C

15F (EDLC) Supercapacitor 7V Coin, Stacked Horizontal 3Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691215E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691215E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691215E3
CAP 15F -20% +80% 7V T/H

CAP 15F -20% +80% 7V T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number MAL219691215E3-ND MAL219691215E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Capacitance Range 1.50E7 microF 1.50E7 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Coin, Stacked Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C362U075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3600 microF
View Details
4 suppliers