15F (EDLC) Supercapacitor 5.6V Coin, Stacked Horizontal 2.4Ohm @ 1kHz 1000 Hrs @ 85°C
CAP 15F -20% +80% 5.6V T/H
CAP 15F -20% +80% 5.6V T/H
CAP 15F -20% +80% 5.6V T/H
Electrolytic Capacitor, ENYCAPT, 196 HVC Series, 15 F, +80%, -20%, 5.6 V, 12 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4706PHBK-ND | MAL219691214E3 | MAL219691214E3 | MAL219691214E3 | 31Y2434 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electrolytic Capacitor, Enycapt, 196 Hvc Series, 15 F, +80%, -20%, 5.6 V, 12 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Capacitance Range | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Coin, Stacked Horizontal | Through Hole; Through Hole | Through Hole; Through Hole |