Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691205E3

Description
15F (EDLC) Supercapacitor 7V Coin, Stacked Vertical 3Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
15F (EDLC) Supercapacitor 7V Coin, Stacked Vertical 3Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691205E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691205E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691205E3-ND
15F (EDLC) Supercapacitor 7V Coin, Stacked Vertical 3Ohm @ 1kHz 1000 Hrs @ 85°C

15F (EDLC) Supercapacitor 7V Coin, Stacked Vertical 3Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691205E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691205E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691205E3
CAP 15F -20% +80% 7V T/H

CAP 15F -20% +80% 7V T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number MAL219691205E3-ND MAL219691205E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Capacitance Range 1.50E7 microF 1.50E7 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Lead Style Tab; SMD (SMT) Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers