Vishay MAL219691203E3 Supercapacitor
Vishay MAL219691203E3 Supercapacitor
15F (EDLC) Supercapacitor 4.2V Coin, Stacked Vertical 1.8Ohm @ 1kHz 1000 Hrs @ 85°C
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691203E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691203E3 can be used for catalog matching and distributor lookup.
CAP 15F -20% +80% 4.2V T/H
Electrolytic Capacitor, ENYCAPT, 196 HVC Series, 15 F, +80%, -20%, 4.2 V, 12 mm, Radial Leaded RoHS Compliant: Yes
DOUBLE LAYER CAPACITOR, 15F, 4.2V, RAD; Capacitance:15F; Voltage(DC):4.2V; Capacitance Tolerance:-20%, +80%; Lead Spacing:12.5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:1.8ohm; Diameter:12mm RoHS Compliant: Yes
CAP 15F -20% +80% 4.2V T/H
CAP 15F -20% +80% 4.2V T/H
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8756723 | 4701PHBK-ND | 61-MAL219691203E3 | MAL219691203E3 | 31Y2431 | 51Y4721 | MAL219691203E3 | MAL219691203E3 |
| Product Name | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electrolytic Capacitor, Enycapt, 196 Hvc Series, 15 F, +80%, -20%, 4.2 V, 12 Mm, Radial Leaded Rohs Compliant Vishay | Double Layer Capacitor, 15F, 4.2V, Rad; Capacitance Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | Automotive | |||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Capacitance Range | 1.50E7 microF | 1.50E13 microF | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF |