15F (EDLC) Supercapacitor 2.8V Coin, Stacked Vertical 1.2Ohm @ 1kHz 1000 Hrs @ 85°C
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691202E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691202E3 can be used for catalog matching and distributor lookup.
CAP 15F -20% +80% 2.8V T/H
CAP, 15F, 2.8V, ALU ELEC, RADIAL; Capacitance:15F; Voltage Rating:2.8V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 196HVC Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:12.5mm; Lifetime @ Temperature:1000 hours @RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL219691202E3-ND | 61-MAL219691202E3 | MAL219691202E3 | 76Y3445 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 15F, 2.8V, Alu Elec, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Capacitance Range | 1.50E7 microF | 1.50E13 microF | 1.50E7 microF | 1.50E7 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Through Hole |