Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691152E3

Description
4F (EDLC) Supercapacitor 2.8V Coin, Wide Terminals - Opposite Sides 5Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
4F (EDLC) Supercapacitor 2.8V Coin, Wide Terminals - Opposite Sides 5Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4698PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4698PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4698PHBK-ND
4F (EDLC) Supercapacitor 2.8V Coin, Wide Terminals - Opposite Sides 5Ohm @ 1kHz 1000 Hrs @ 70°C

4F (EDLC) Supercapacitor 2.8V Coin, Wide Terminals - Opposite Sides 5Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Supercapacitors - 8756704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
8756704
Supercapacitors 8756704
Vishay MAL219691152E3 Supercapacitor

Vishay MAL219691152E3 Supercapacitor

Supplier's Site
Supercapacitors - 1731539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1731539
Supercapacitors 1731539
Vishay MAL219691152E3 Supercapacitor

Vishay MAL219691152E3 Supercapacitor

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691152E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691152E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691152E3
CAP 4F -20% +80% 2.8V SMD

CAP 4F -20% +80% 2.8V SMD

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691152E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691152E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691152E3
CAP 4F -20% +80% 2.8V SMD

CAP 4F -20% +80% 2.8V SMD

Supplier's Site Datasheet
Double Layer Capacitor, 4F, 2.8V, Smd; Capacitance Vishay - 51Y4716 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 4F, 2.8V, Smd; Capacitance Vishay
51Y4716
Double Layer Capacitor, 4F, 2.8V, Smd; Capacitance Vishay 51Y4716
DOUBLE LAYER CAPACITOR, 4F, 2.8V, SMD; Capacitance:4F; Voltage(DC):2.8V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:5ohm RoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 4F, 2.8V, SMD; Capacitance:4F; Voltage(DC):2.8V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4698PHBK-ND 8756704 MAL219691152E3 MAL219691152E3 51Y4716
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Capacitor, 4F, 2.8V, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Solder
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 4.00E6 microF 4.00E6 microF 4.00E6 microF 4.00E6 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Lead Style Surface Mount (SMT); Tab; SMD (SMT) Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-227SML035MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details