Vishay MAL219691131E3 Supercapacitor
Vishay MAL219691131E3 Supercapacitor
Vishay MAL219691131E3 Supercapacitor
4F (EDLC) Supercapacitor 1.4V Coin, Wide Terminals - Opposite Sides 2.5Ohm @ 1kHz 1000 Hrs @ 70°C
Cap Supercap 4F 1.4V -20% to 80% (7 X 7 X 2.5mm) SMD 30uA 7.5 Ohm 1000h 70°C Tray Product overview: MAL219691131E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4V, 30uA, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.4V, 30uA, 7.5 Ohm, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691131E3 can be used for catalog matching and distributor lookup.
SMD Aluminium Electrolytic Capacitor, ENYCAPT, 196 HVC Series, 4 F, 1.4 V, 7 mm, 7.5 ohm RoHS Compliant: Yes
CAP 4F -20% +80% 1.4V SMD
CAP 4F -20% +80% 1.4V SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8756691 | 8756691P | 4696PHBK-ND | 61-MAL219691131E3 | 31Y2429 | MAL219691131E3 | MAL219691131E3 |
| Product Name | Supercapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | SMD 1.4V 30uA 7.5 Ohm Capacitor | Smd Aluminium Electrolytic Capacitor, Enycapt, 196 Hvc Series, 4 F, 1.4 V, 7 Mm, 7.5 Ohm Rohs Compliant Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Applications | Automotive | Automotive | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Capacitance Range | 4.00E6 microF | 4.00E6 microF | 4.00E12 microF | 4.00E6 microF | 4.00E6 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |