Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691105E3

Description
4F (EDLC) Supercapacitor 7V Coin, Stacked Vertical 12.5Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
4F (EDLC) Supercapacitor 7V Coin, Stacked Vertical 12.5Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691105E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691105E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691105E3-ND
4F (EDLC) Supercapacitor 7V Coin, Stacked Vertical 12.5Ohm @ 1kHz 1000 Hrs @ 70°C

4F (EDLC) Supercapacitor 7V Coin, Stacked Vertical 12.5Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691105E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691105E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691105E3
CAP 4F -20% +80% 7V T/H

CAP 4F -20% +80% 7V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL219691105E3-ND MAL219691105E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 4.00E6 microF 4.00E6 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Coin, Stacked Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details