4F (EDLC) Supercapacitor 5.6V Coin, Stacked Vertical 10Ohm @ 1kHz 1000 Hrs @ 70°C
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691104E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691104E3 can be used for catalog matching and distributor lookup.
CAP, 4F, 5.6V, ALU ELEC, RADIAL; Capacitance:4F; Voltage Rating:5.6V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 196HVC Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes
CAP 4F -20% +80% 5.6V T/H
CAP 4F -20% +80% 5.6V T/H
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL219691104E3-ND | 61-MAL219691104E3 | 76Y3439 | MAL219691104E3 | MAL219691104E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Cap, 4F, 5.6V, Alu Elec, Radial; Capacitance Vishay | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Capacitance Range | 4.00E6 microF | 4.00E12 microF | 4.00E6 microF | 4.00E6 microF | 4.00E6 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Coin, Stacked Vertical | Through Hole; Through Hole |