Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691102E3

Description
4F (EDLC) Supercapacitor 2.8V Coin, Stacked Vertical 5Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
4F (EDLC) Supercapacitor 2.8V Coin, Stacked Vertical 5Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL219691102E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL219691102E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL219691102E3-ND
4F (EDLC) Supercapacitor 2.8V Coin, Stacked Vertical 5Ohm @ 1kHz 1000 Hrs @ 70°C

4F (EDLC) Supercapacitor 2.8V Coin, Stacked Vertical 5Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691102E3 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691102E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691102E3
CAP 4F -20% +80% 2.8V T/H

CAP 4F -20% +80% 2.8V T/H

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL219691102E3-ND 61-MAL219691102E3 MAL219691102E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 4.00E6 microF 4.00E12 microF 4.00E6 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Coin, Stacked Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details