The MAL219690118E3 is an Electric Double Layer Capacitor (EDLC) with a rated capacitance of 90 F and a maximum voltage of 8.4 V. It is designed for stacked through-hole (T/H) configuration, measuring 35 mm in diameter and 20 mm in height. This supercapacitor features a wide operating temperature range from -20 °C to +70 °C and a storage temperature range of -40 °C to +85 °C. The device has a useful life of up to 2000 hours at 85 °C and does not require cell balancing. It is suitable for applications such as power backup for memory controllers, burst power support for flash lights, and energy harvesting storage. The capacitor is maintenance-free and utilizes a non-hazardous electrolyte, making it a reliable choice for various electronic applications.
90F (EDLC) Supercapacitor 8.4V Coin, Stacked Horizontal 90mOhm @ 1kHz 2000 Hrs @ 85°C
CAPACITOR 90F -20% +80% 8.4V T/H
CAPACITOR 90F -20% +80% 8.4V T/H
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4885PHBK-ND | MAL219690118E3 | MAL219690118E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Capacitance Range | 9.00E7 microF | 9.00E7 microF | 9.00E7 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Coin, Stacked Horizontal |