Vishay Intertechnology, Inc. 4.2V 500uA 0.135 Ohm Capacitor MAL219690111E3

Description
Cap Supercap 90F 4.2V -20% to 80% (35 X 10 X 25mm) Radial Stacked Coin 500uA 0.135 Ohm 1000h 85°C Tray Product overview: MAL219690111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 500uA, 0.135 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.2V, 500uA, 0.135 Ohm, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219690111E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Supercap 90F 4.2V -20% to 80% (35 X 10 X 25mm) Radial Stacked Coin 500uA 0.135 Ohm 1000h 85°C Tray Product overview: MAL219690111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 500uA, 0.135 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.2V, 500uA, 0.135 Ohm, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219690111E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.2V 500uA 0.135 Ohm Capacitor
61-MAL219690111E3
4.2V 500uA 0.135 Ohm Capacitor 61-MAL219690111E3
Cap Supercap 90F 4.2V -20% to 80% (35 X 10 X 25mm) Radial Stacked Coin 500uA 0.135 Ohm 1000h 85°C Tray Product overview: MAL219690111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 500uA, 0.135 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.2V, 500uA, 0.135 Ohm, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219690111E3 can be used for catalog matching and distributor lookup.

Cap Supercap 90F 4.2V -20% to 80% (35 X 10 X 25mm) Radial Stacked Coin 500uA 0.135 Ohm 1000h 85°C Tray Product overview: MAL219690111E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 500uA, 0.135 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.2V, 500uA, 0.135 Ohm, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219690111E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219690111E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219690111E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219690111E3-ND
90F (EDLC) Supercapacitor 4.2V Coin, Stacked Horizontal 40mOhm 2000 Hrs @ 85°C

90F (EDLC) Supercapacitor 4.2V Coin, Stacked Horizontal 40mOhm 2000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors, Supercaps - MAL219690111E3 - 880960-MAL219690111E3 - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - MAL219690111E3
880960-MAL219690111E3
Electric Double Layer Capacitors, Supercaps - MAL219690111E3 880960-MAL219690111E3
Manufacturer: Vishay Win Source Part Number: 880960-MAL219690111E 3 Series: ENYCAP™ 196HVC Operating Temperature Range: -20°C ~ 85°C Features: 90 F (EDLC) Supercapacitor 4.2 V Coin, Stacked Horizontal 40mOhm 1000 Hrs @ 85°C Package: Coin, Stacked Horizontal Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0040

Manufacturer: Vishay
Win Source Part Number: 880960-MAL219690111E3
Series: ENYCAP™ 196HVC
Operating Temperature Range: -20°C ~ 85°C
Features: 90 F (EDLC) Supercapacitor 4.2 V Coin, Stacked Horizontal 40mOhm 1000 Hrs @ 85°C
Package: Coin, Stacked Horizontal
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219690111E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219690111E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219690111E3
CAP 90F -20% +80% 4.2V T/H

CAP 90F -20% +80% 4.2V T/H

Supplier's Site
Double Layer Capacitor, 90F, 4.2V, Rad; Capacitance Vishay - 51Y4693 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 90F, 4.2V, Rad; Capacitance Vishay
51Y4693
Double Layer Capacitor, 90F, 4.2V, Rad; Capacitance Vishay 51Y4693
DOUBLE LAYER CAPACITOR, 90F, 4.2V, RAD; Capacitance:90F; Voltage(DC):4.2V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:25mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 90F, 4.2V, RAD; Capacitance:90F; Voltage(DC):4.2V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:25mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 90F 4, 2V 35x25x10mm 85°C 1000hHybrid Energy Storage - 886-MAL219690111E3 - Utmel Electronic Limited
Hong Kong, China
Cap, 90F 4, 2V 35x25x10mm 85°C 1000hHybrid Energy Storage
886-MAL219690111E3
Cap, 90F 4, 2V 35x25x10mm 85°C 1000hHybrid Energy Storage 886-MAL219690111E3
Cap, 90F 4, 2V 35x25x10mm 85°C 1000hHybrid Energy Storage

Cap, 90F 4, 2V 35x25x10mm 85°C 1000hHybrid Energy Storage

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219690111E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219690111E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219690111E3
CAP 90F -20% +80% 4.2V T/H

CAP 90F -20% +80% 4.2V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 61-MAL219690111E3 MAL219690111E3-ND 880960-MAL219690111E3 MAL219690111E3 51Y4693 886-MAL219690111E3 MAL219690111E3
Product Name 4.2V 500uA 0.135 Ohm Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors, Supercaps - MAL219690111E3 Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Capacitor, 90F, 4.2V, Rad; Capacitance Vishay Cap, 90F 4, 2V 35x25x10mm 85°C 1000hHybrid Energy Storage Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Capacitance Range 9.00E13 microF 9.00E7 microF 9.00E7 microF 9.00E7 microF 9.00E7 microF 9.00E7 microF
WVDC 4.2 volts 4.2 volts 4.2 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details