Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219690106E3

Description
90F (EDLC) Supercapacitor 1.4V Coin, Stacked Vertical 15mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
90F (EDLC) Supercapacitor 1.4V Coin, Stacked Vertical 15mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4877PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4877PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4877PHBK-ND
90F (EDLC) Supercapacitor 1.4V Coin, Stacked Vertical 15mOhm @ 1kHz 2000 Hrs @ 85°C

90F (EDLC) Supercapacitor 1.4V Coin, Stacked Vertical 15mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219690106E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219690106E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219690106E3
CAPACITOR 90F -20% +80% 1.4V T/H

CAPACITOR 90F -20% +80% 1.4V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219690106E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219690106E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219690106E3
CAPACITOR 90F -20% +80% 1.4V T/H

CAPACITOR 90F -20% +80% 1.4V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4877PHBK-ND MAL219690106E3 MAL219690106E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Capacitance Range 9.00E7 microF 9.00E7 microF 9.00E7 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Coin, Stacked Vertical Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details