90F (EDLC) Supercapacitor 5.6V Coin, Stacked Vertical 60mOhm @ 1kHz 2000 Hrs @ 85°C
90mF 5.6Vdc Aluminum Electrolytic Capacitor Product overview: MAL219690102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219690102E3 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, ENYCAPT, 196 HVC Series, 90 F, +80%, -20%, 5.6 V, Radial Leaded RoHS Compliant: Yes
CAP, ALU ELEC, 90F, 5.6V, RADIAL; Capacitance:90F; Capacitance Tolerance:-20%, +80%; Lead Spacing:15mm; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; ESR:0.18ohm RoHS Compliant: Yes
CAP 90F -20% +80% 5.6V T/H
CAP 90F -20% +80% 5.6V T/H
CAP 90F -20% +80% 5.6V T/H
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4707PHBK-ND | 61-MAL219690102E3 | 31Y2426 | 51Y4691 | MAL219690102E3 | MAL219690102E3 | MAL219690102E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Electrolytic Capacitor, Enycapt, 196 Hvc Series, 90 F, +80%, -20%, 5.6 V, Radial Leaded Rohs Compliant Vishay | Cap, Alu Elec, 90F, 5.6V, Radial; Capacitance Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Capacitance Range | 9.00E7 microF | 9.00E13 microF | 9.00E7 microF | 9.00E7 microF | 9.00E7 microF | 9.00E7 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | |||
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Coin, Stacked Vertical |