47mF (EDLC) Supercapacitor 5.5V Axial, Can 120Ohm 1000 Hrs @ 70°C
CAP 47MF -20% +80% 5.5V T/H
DOUBLE LAYER CAP, 47000UF, 5.5V, RAD ROHS COMPLIANT: YES
CAP 47MF -20% +80% 5.5V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL219632473E3-ND | MAL219632473E3 | 68AH0029 | MAL219632473E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 47000Uf, 5.5V, Rad Rohs Compliant Vishay | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Axial, Can |