Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219632104E3

Description
100mF (EDLC) Supercapacitor 5.5V Axial, Can 75Ohm 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
100mF (EDLC) Supercapacitor 5.5V Axial, Can 75Ohm 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL219632104E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL219632104E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL219632104E3-ND
100mF (EDLC) Supercapacitor 5.5V Axial, Can 75Ohm 1000 Hrs @ 70°C

100mF (EDLC) Supercapacitor 5.5V Axial, Can 75Ohm 1000 Hrs @ 70°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219632104E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219632104E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219632104E3
CAP 100MF -20% +80% 5.5V T/H

CAP 100MF -20% +80% 5.5V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219632104E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219632104E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219632104E3
CAP 100MF -20% +80% 5.5V T/H

CAP 100MF -20% +80% 5.5V T/H

Supplier's Site
Double Layer Cap, 0.1F, 5.5V, Rad Rohs Compliant Vishay - 68AH0028 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 0.1F, 5.5V, Rad Rohs Compliant Vishay
68AH0028
Double Layer Cap, 0.1F, 5.5V, Rad Rohs Compliant Vishay 68AH0028
DOUBLE LAYER CAP, 0.1F, 5.5V, RAD ROHS COMPLIANT: YES

DOUBLE LAYER CAP, 0.1F, 5.5V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL219632104E3-ND MAL219632104E3 MAL219632104E3 68AH0028
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 0.1F, 5.5V, Rad Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF 100000 microF 100000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details