Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219622473E3

Description
47mF (EDLC) Supercapacitor 5.5V Radial, Can 300Ohm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
47mF (EDLC) Supercapacitor 5.5V Radial, Can 300Ohm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL219622473E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL219622473E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL219622473E3-ND
47mF (EDLC) Supercapacitor 5.5V Radial, Can 300Ohm 1000 Hrs @ 85°C

47mF (EDLC) Supercapacitor 5.5V Radial, Can 300Ohm 1000 Hrs @ 85°C

Buy Now Datasheet
Double Layer Cap, 47000Uf, 5.5V, Rad Rohs Compliant Vishay - 68AH0025 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 47000Uf, 5.5V, Rad Rohs Compliant Vishay
68AH0025
Double Layer Cap, 47000Uf, 5.5V, Rad Rohs Compliant Vishay 68AH0025
DOUBLE LAYER CAP, 47000UF, 5.5V, RAD ROHS COMPLIANT: YES

DOUBLE LAYER CAP, 47000UF, 5.5V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219622473E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219622473E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219622473E3
CAP 47MF -20% +80% 5.5V T/H

CAP 47MF -20% +80% 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL219622473E3-ND 68AH0025 MAL219622473E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 47000Uf, 5.5V, Rad Rohs Compliant Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 47000 microF 47000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details