Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219622104E3

Description
100mF (EDLC) Supercapacitor 5.5V Radial, Can 200Ohm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
100mF (EDLC) Supercapacitor 5.5V Radial, Can 200Ohm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL219622104E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL219622104E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL219622104E3-ND
100mF (EDLC) Supercapacitor 5.5V Radial, Can 200Ohm 1000 Hrs @ 85°C

100mF (EDLC) Supercapacitor 5.5V Radial, Can 200Ohm 1000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
5.5V Capacitor
61-MAL219622104E3
5.5V Capacitor 61-MAL219622104E3
CAP 100MF -20% +80% 5.5V T/H Product overview: MAL219622104E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219622104E3 can be used for catalog matching and distributor lookup.

CAP 100MF -20% +80% 5.5V T/H Product overview: MAL219622104E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219622104E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Double Layer Cap, 0.1F, 5.5V, Rad Rohs Compliant Vishay - 68AH0024 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 0.1F, 5.5V, Rad Rohs Compliant Vishay
68AH0024
Double Layer Cap, 0.1F, 5.5V, Rad Rohs Compliant Vishay 68AH0024
DOUBLE LAYER CAP, 0.1F, 5.5V, RAD ROHS COMPLIANT: YES

DOUBLE LAYER CAP, 0.1F, 5.5V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219622104E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219622104E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219622104E3
CAP 100MF -20% +80% 5.5V T/H

CAP 100MF -20% +80% 5.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL219622104E3-ND 61-MAL219622104E3 68AH0024 MAL219622104E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors 5.5V Capacitor Double Layer Cap, 0.1F, 5.5V, Rad Rohs Compliant Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 100000 microF 100000 microF 100000 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers