Vishay Intertechnology, Inc. Connectors,Interconnects MAL219612105E3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Lifetime @ Temp.: 6000 Hrs @ 105°C Termination: Solder Mounting Type: Fixed Package / Case: 4-SMD, No Lead Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Lifetime @ Temp.: 6000 Hrs @ 105°C Termination: Solder Mounting Type: Fixed Package / Case: 4-SMD, No Lead Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Lifetime @ Temp.: 6000 Hrs @ 105°C Termination: Solder Mounting Type: Fixed Package / Case: 4-SMD, No Lead Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Lifetime @ Temp.: 6000 Hrs @ 105°C
Termination: Solder
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details