Vishay Intertechnology, Inc. Aluminium Capacitors MAL219390124E3

Description
Aluminium Capacitors 470uF 20% 35x50mm
Request a Quote Datasheet
Description
Aluminium Capacitors 470uF 20% 35x50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2497400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2497400
Aluminium Capacitors 2497400
Aluminium Capacitors 470uF 20% 35x50mm

Aluminium Capacitors 470uF 20% 35x50mm

Supplier's Site
Aluminium Capacitors - 2497399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2497399
Aluminium Capacitors 2497399
Aluminium Capacitors 470uF 20% 35x50mm

Aluminium Capacitors 470uF 20% 35x50mm

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219390124E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219390124E3-ND
Aluminum Electrolytic Capacitors 56-MAL219390124E3-ND
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6000 Hrs @ 105°C

470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6000 Hrs @ 105°C

Buy Now Datasheet
Cap, 470Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay - 32AK9247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay
32AK9247
Cap, 470Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay 32AK9247
CAP, 470UF, 570V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 470UF, 570V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2497400 56-MAL219390124E3-ND 32AK9247
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 470Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers