Vishay Intertechnology, Inc. Aluminium Capacitors MAL219390123E3

Description
Aluminium Capacitors 390uF 20% 35x45mm
Request a Quote Datasheet
Description
Aluminium Capacitors 390uF 20% 35x45mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2497398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2497398
Aluminium Capacitors 2497398
Aluminium Capacitors 390uF 20% 35x45mm

Aluminium Capacitors 390uF 20% 35x45mm

Supplier's Site
Aluminium Capacitors - 2497397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2497397
Aluminium Capacitors 2497397
Aluminium Capacitors 390uF 20% 35x45mm

Aluminium Capacitors 390uF 20% 35x45mm

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219390123E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219390123E3-ND
Aluminum Electrolytic Capacitors 56-MAL219390123E3-ND
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6000 Hrs @ 105°C

390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6000 Hrs @ 105°C

Buy Now Datasheet
Cap, 390Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay - 32AK9246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay
32AK9246
Cap, 390Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay 32AK9246
CAP, 390UF, 570V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 390UF, 570V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2497398 56-MAL219390123E3-ND 32AK9246
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 390Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details