Aluminium Capacitors 330uF 20% 35x40mm
Aluminium Capacitors 330uF 20% 35x40mm
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6000 Hrs @ 105°C
CAP, 330UF, 570V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2497395 | 56-MAL219390122E3-ND | 32AK9245 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, 330Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |