Vishay Intertechnology, Inc. Aluminium Capacitors MAL219367121E3

Description
Cap Snap-In 120uF 450V 25x30 105C 5000h
Request a Quote Datasheet
Description
Cap Snap-In 120uF 450V 25x30 105C 5000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2068763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2068763
Aluminium Capacitors 2068763
Cap Snap-In 120uF 450V 25x30 105C 5000h

Cap Snap-In 120uF 450V 25x30 105C 5000h

Supplier's Site
Aluminium Capacitors - 2066223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2066223
Aluminium Capacitors 2066223
Vishay MAL219367121E3 Capacitor

Vishay MAL219367121E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219367121E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219367121E3-ND
Aluminum Electrolytic Capacitors 56-MAL219367121E3-ND
120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 630mOhm @ 100Hz 5000 Hrs @ 105°C

120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 630mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 120Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay - 71AH2271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay
71AH2271
Cap, 120Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay 71AH2271
CAP, 120UF, 450V, ALU ELEC, SNAP-IN; Capacitance:120µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAP, 120UF, 450V, ALU ELEC, SNAP-IN; Capacitance:120µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay - 71AH4933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay
71AH4933
Cap, 120Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay 71AH4933
CAP, 120UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 120UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219367121E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219367121E3
Capacitors - Aluminum Electrolytic Capacitors MAL219367121E3
CAP ALUM 120UF 20% 450V SNAP

CAP ALUM 120UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2068763 56-MAL219367121E3-ND 71AH2271 71AH4933 MAL219367121E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 120Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay Cap, 120Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1730286 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details