Vishay Intertechnology, Inc. Aluminium Capacitors MAL219366151E3

Description
Cap Snap-In 150uF 400V 22x35 105C 5000h
Request a Quote Datasheet
Description
Cap Snap-In 150uF 400V 22x35 105C 5000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2068761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2068761
Aluminium Capacitors 2068761
Cap Snap-In 150uF 400V 22x35 105C 5000h

Cap Snap-In 150uF 400V 22x35 105C 5000h

Supplier's Site
Aluminium Capacitors - 2066219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2066219
Aluminium Capacitors 2066219
Vishay MAL219366151E3 Capacitor

Vishay MAL219366151E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219366151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219366151E3-ND
Aluminum Electrolytic Capacitors 56-MAL219366151E3-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 530mOhm @ 100Hz 5000 Hrs @ 105°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 530mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219366151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219366151E3
Capacitors - Aluminum Electrolytic Capacitors MAL219366151E3
CAP ALUM 150UF 20% 400V SNAP

CAP ALUM 150UF 20% 400V SNAP

Supplier's Site
Cap, 150Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay - 71AH2269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay
71AH2269
Cap, 150Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay 71AH2269
CAP, 150UF, 400V, ALU ELEC, SNAP-IN; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, 150UF, 400V, ALU ELEC, SNAP-IN; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2068761 56-MAL219366151E3-ND MAL219366151E3 71AH2269
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details