POWER HIGH RIPPLE CURRENT MINIAT
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-MAL219361121E3-ND | 732875 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |