Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219359391E3

Description
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL219359391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219359391E3-ND
Aluminum Electrolytic Capacitors 56-MAL219359391E3-ND
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 5000 Hrs @ 105°C

390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2068760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2068760
Aluminium Capacitors 2068760
Cap Snap-In 390uF 500V 35x50 105C 5000h

Cap Snap-In 390uF 500V 35x50 105C 5000h

Supplier's Site
Aluminium Capacitors - 2066217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2066217
Aluminium Capacitors 2066217
Vishay MAL219359391E3 Capacitor

Vishay MAL219359391E3 Capacitor

Supplier's Site
Cap, 390Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay - 71AH2268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay
71AH2268
Cap, 390Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay 71AH2268
CAP, 390UF, 500V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, 390UF, 500V, ALU ELEC, SNAP-IN; Capacitance:390µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219359391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219359391E3
Capacitors - Aluminum Electrolytic Capacitors MAL219359391E3
CAP ALUM 390UF 20% 500V SNAP

CAP ALUM 390UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL219359391E3-ND 2068760 71AH2268 MAL219359391E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 390Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details